Renesas Electronics Corporation Clock Buffers, Drivers 85352AYILF

Description
Clock Multiplexer IC 2:12 700MHz 48-TQFP Exposed Pad
Request a Quote Datasheet
Description
Clock Multiplexer IC 2:12 700MHz 48-TQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1174-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1174-ND
Clock Buffers, Drivers 800-1174-ND
Clock Multiplexer IC 2:12 700MHz 48-TQFP Exposed Pad

Clock Multiplexer IC 2:12 700MHz 48-TQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1381206-85352AYILF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1381206-85352AYILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1381206-85352AYILF
Win Source Part Number: 1381206-85352AYILF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Type: Multiplexer Package: Tray Frequency - Max: 700 MHz Number of Circuits: 1 Standard Package: 250 pcs Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 48-TQFP Exposed Pad Supplier Device Package: 48-PTQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: 85352A Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381206-85352AYILF
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Type: Multiplexer
Package: Tray
Frequency - Max: 700 MHz
Number of Circuits: 1
Standard Package: 250 pcs
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: 48-PTQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: 85352A
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 85352AYILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
85352AYILF
Clock/Timing - Clock Buffers, Drivers 85352AYILF
IC CLK MULTPX 2:12 48PTQFP

IC CLK MULTPX 2:12 48PTQFP

Supplier's Site Datasheet
Clock Buffers, Drivers - 85352AYILF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
85352AYILF
Clock Buffers, Drivers 85352AYILF
IC CLK MULTPX 2:12 48PTQFP

IC CLK MULTPX 2:12 48PTQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1174-ND 1381206-85352AYILF 85352AYILF 85352AYILF
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver Multiplexer; Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 48-TQFP Exposed Pad 48-TQFP Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B10443-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
View Details
3 suppliers
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
7 suppliers
Clock and Timing IC - 728-CY22395FXI - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS, LVCMOS
Package Type Tube
Supply Voltage 2.38 to 3.46 volts
View Details
3 suppliers