Clock Fanout Buffer (Distribution), Multiplexer IC 2:22 500MHz 64-TQFP Exposed Pad
Manufacturer: Renesas Electronics America
Win Source Part Number: 874243-8534AY-01LFT
Operating Temperature Range: 0°C ~ 85°C
Package: Reel - TR
Package: 64-TQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8534-01
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP-EP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS8534AY-01LFT, ICS8534AY-01LFT-ND
IC CLK BUFFER 2:22 500MHZ 64TQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8534AY-01LFT-ND | 874243-8534AY-01LFT | 8534AY-01LFT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8534AY-01LFT | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | LVPECL | ||
| Package Type | Surface Mount; 64-TQFP Exposed Pad | Surface Mount; 64-TQFP-EP (10x10) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |