Manufacturer: Renesas Electronics America
Win Source Part Number: 851929-8533AGI-01LF
Features: Clock IC 650 MHz
Package: Tube
Family Name: ICS8533
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS8533AGI-01LF, 800-2068, ICS8533AGI-01LF-ND, ICS8533AGI01LF
IC CLK BUFFER 2:4 650MHZ 20TSSOP
IC CLK BUFFER 2:4 650MHZ 20TSSOP
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 851929-8533AGI-01LF | 8533AGI-01LF | 8533AGI-01LF |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8533AGI-01LF | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Frequency | 650 MHz | 650 MHz |