Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 85320AMILF

Description
Win Source Part Number: 996862-85320AMILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Translator Package: Tube Frequency - Max: 267 MHz Number of Circuits: 1 Standard Package: 12 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8542.39.0000 Mfr: Renesas Other Names: 2832-85320AMILF Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 996862-85320AMILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Translator Package: Tube Frequency - Max: 267 MHz Number of Circuits: 1 Standard Package: 12 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8542.39.0000 Mfr: Renesas Other Names: 2832-85320AMILF Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
996862-85320AMILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 996862-85320AMILF
Win Source Part Number: 996862-85320AMILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Translator Package: Tube Frequency - Max: 267 MHz Number of Circuits: 1 Standard Package: 12 Mounting: SMD (SMT) Input: LVCMOS, LVTTL Output: LVPECL Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8542.39.0000 Mfr: Renesas Other Names: 2832-85320AMILF Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 996862-85320AMILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Translator
Package: Tube
Frequency - Max: 267 MHz
Number of Circuits: 1
Standard Package: 12
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVPECL
Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8542.39.0000
Mfr: Renesas
Other Names: 2832-85320AMILF
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Clock Translator, 267Mhz, -40 To 85Deg C Rohs Compliant Renesas - 50AH2885 - Newark, An Avnet Company
Chicago, IL, United States
Clock Translator, 267Mhz, -40 To 85Deg C Rohs Compliant Renesas
50AH2885
Clock Translator, 267Mhz, -40 To 85Deg C Rohs Compliant Renesas 50AH2885
CLOCK TRANSLATOR, 267MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

CLOCK TRANSLATOR, 267MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 996862-85320AMILF 50AH2885
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Translator, 267Mhz, -40 To 85Deg C Rohs Compliant Renesas
Device Type Clock Driver Real Time Clock; Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 863-514BAA000504CAGRTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details