Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 85314BMI-01LF

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321514-85314BMI-01L F Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 700 MHz Number of Circuits: 1 Standard Package: 37 Mounting: Surface Mount Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVPECL Voltage - Supply: 2.375V ~ 3.8V Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS85314BMI-01LF,ICS 85314BMI-01LF-ND,853 14BMI-01LF-ND,800-33 52-5 Base Product Number: 85314B RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321514-85314BMI-01L F Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 700 MHz Number of Circuits: 1 Standard Package: 37 Mounting: Surface Mount Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVPECL Voltage - Supply: 2.375V ~ 3.8V Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS85314BMI-01LF,ICS 85314BMI-01LF-ND,853 14BMI-01LF-ND,800-33 52-5 Base Product Number: 85314B RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321514-85314BMI-01LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321514-85314BMI-01LF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321514-85314BMI-01LF
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321514-85314BMI-01L F Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 700 MHz Number of Circuits: 1 Standard Package: 37 Mounting: Surface Mount Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVPECL Voltage - Supply: 2.375V ~ 3.8V Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 20-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS85314BMI-01LF,ICS 85314BMI-01LF-ND,853 14BMI-01LF-ND,800-33 52-5 Base Product Number: 85314B RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321514-85314BMI-01LF
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 700 MHz
Number of Circuits: 1
Standard Package: 37
Mounting: Surface Mount
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.8V
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS85314BMI-01LF,ICS85314BMI-01LF-ND,85314BMI-01LF-ND,800-3352-5
Base Product Number: 85314B
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock Buffers, Drivers - 800-3352-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-3352-5-ND
Clock Buffers, Drivers 800-3352-5-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 700MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 700MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 85314BMI-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
85314BMI-01LF
Clock/Timing - Clock Buffers, Drivers 85314BMI-01LF
IC CLK BUFFER 2:5 700MHZ 20SOIC

IC CLK BUFFER 2:5 700MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1321514-85314BMI-01LF 800-3352-5-ND 85314BMI-01LF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 20-SOIC (0.295", 7.50mm Width) Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.8 volts 2.38 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Rtc, Spi, Rv-3049, 25Ppm, 10Son; Date Format Micro Crystal - 09X0514 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4150HVBCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details