"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 700MHz 20-TSSOP (0.173"", 4.40mm Width)"
Low Skew Clock Driver, 85314 Series, 5 True Output(s), 0 Inverted Output(s), PDSO20
Win Source Part Number: 1218398-85314BGI-01L
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Frequency - Max: 700 MHz
Number of Circuits: 1
Standard Package: 74
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.8V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 85314BGI01LF;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1167,800-1167-5,
Base Product Number: 85314B
IC CLK BUFFER 2:5 700MHZ 20TSSOP
FANOUT BUFFER, 700MHZ, TSSOP-20; Clock IC Type:Fanout Buffer; Frequency:700MHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1167-5-ND | 85314BGI-01LF | 1218398-85314BGI-01LF | 85314BGI-01LF | 47AC2753 |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 700Mhz, Tssop-20; Clock Ic Type Renesas | |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | |||
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Surface Mount; 20-TSSOP (0.173", 4.40mm Width) | Surface Mount; Surface Mount | TSSOP |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |