The 85311AMILF is a low skew, high-performance 1-to-2 differential-to-2.5V
Clock Fanout Buffer (Distribution) IC 1:2 1 GHz 8-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 85311AMILF |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.46 volts |
| Switching Frequency | 1.00E6 kHz |