Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 8530DYI-01LF

Description
Win Source Part Number: 1377639-8530DYI-01LF Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. Type: Fanout Buffer (Distribution) MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Obsolete Package / Case: 48-TQFP Exposed Pad Supplier Device Package: 48-PTQFP (7x7) Base Product Number: 8530D Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Output: LVPECL Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Frequency - Max: 500 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1377639-8530DYI-01LF Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. Type: Fanout Buffer (Distribution) MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Obsolete Package / Case: 48-TQFP Exposed Pad Supplier Device Package: 48-PTQFP (7x7) Base Product Number: 8530D Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Output: LVPECL Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Frequency - Max: 500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1377639-8530DYI-01LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1377639-8530DYI-01LF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1377639-8530DYI-01LF
Win Source Part Number: 1377639-8530DYI-01LF Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. Type: Fanout Buffer (Distribution) MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Obsolete Package / Case: 48-TQFP Exposed Pad Supplier Device Package: 48-PTQFP (7x7) Base Product Number: 8530D Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Output: LVPECL Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Frequency - Max: 500 MHz

Win Source Part Number: 1377639-8530DYI-01LF
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
Type: Fanout Buffer (Distribution)
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Obsolete
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: 48-PTQFP (7x7)
Base Product Number: 8530D
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: LVPECL
Number of Circuits: 1
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Frequency - Max: 500 MHz

Buy Now Datasheet
Clock Buffers, Drivers - 800-3951-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-3951-ND
Clock Buffers, Drivers 800-3951-ND
Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-TQFP Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-TQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Clocks IC Clocks
Product Number 1377639-8530DYI-01LF 800-3951-ND
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type 48-TQFP Exposed Pad Surface Mount; 48-TQFP Exposed Pad
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
4 suppliers