Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 8530DY-01LFT

Description
Win Source Part Number: 1381203-8530DY-01LFT Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 500 MHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 48-TQFP Exposed Pad Supplier Device Package: 48-PTQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: 8530D Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 1,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381203-8530DY-01LFT Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 500 MHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 48-TQFP Exposed Pad Supplier Device Package: 48-PTQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: 8530D Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 1,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1381203-8530DY-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1381203-8530DY-01LFT
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1381203-8530DY-01LFT
Win Source Part Number: 1381203-8530DY-01LFT Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 500 MHz Number of Circuits: 1 Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL Voltage - Supply: 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 48-TQFP Exposed Pad Supplier Device Package: 48-PTQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: 8530D Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours) Standard Package: 1,000 pcs

Win Source Part Number: 1381203-8530DY-01LFT
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 500 MHz
Number of Circuits: 1
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: 48-PTQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: 8530D
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Standard Package: 1,000 pcs

Buy Now Datasheet
Clock Buffers, Drivers - 8530DY-01LFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
8530DY-01LFT-ND
Clock Buffers, Drivers 8530DY-01LFT-ND
Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-TQFP Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:16 500MHz 48-TQFP Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8530DY-01LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8530DY-01LFT
Clock/Timing - Clock Buffers, Drivers 8530DY-01LFT
IC CLK BUF 1:16 500MHZ 48PTQFP

IC CLK BUF 1:16 500MHZ 48PTQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1381203-8530DY-01LFT 8530DY-01LFT-ND 8530DY-01LFT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type 48-TQFP Exposed Pad Surface Mount; 48-TQFP Exposed Pad Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers