Renesas Electronics Corporation Clock Buffers, Drivers 85304AGI-01LF

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 650MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 650MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 85304AGI-01LF-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
85304AGI-01LF-ND
Clock Buffers, Drivers 85304AGI-01LF-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85304AGI-01LF - 908546-85304AGI-01LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85304AGI-01LF
908546-85304AGI-01LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85304AGI-01LF 908546-85304AGI-01LF
Manufacturer: Renesas Electronics America Win Source Part Number: 908546-85304AGI-01LF Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS85304 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS85304AGI-01LF, ICS85304AGI-01LF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908546-85304AGI-01LF
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS85304
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS85304AGI-01LF, ICS85304AGI-01LF-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 85304AGI-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
85304AGI-01LF
Clock/Timing - Clock Buffers, Drivers 85304AGI-01LF
IC CLK BUFFER 2:5 650MHZ 20TSSOP

IC CLK BUFFER 2:5 650MHZ 20TSSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - 85304AGI-01LF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
85304AGI-01LF
Clock Buffers, Drivers 85304AGI-01LF
IC CLK BUFFER 2:5 650MHZ 20TSSOP

IC CLK BUFFER 2:5 650MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 85304AGI-01LF-ND 908546-85304AGI-01LF 85304AGI-01LF 85304AGI-01LF
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85304AGI-01LF Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface LVPECL LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 20-TSSOP-EP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
SMD 100.0000MHZ Clock and Timing IC - 172-530BB100M000DGR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
2 suppliers
3.3V TSSOP Clock and Timing IC - 728-CDC2509CPWR G4 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVTTL
Package Type Reel - TR
Frequency 125 MHz
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details