Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 85214AGLF

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321408-85214AGLF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 700 MHz Number of Circuits: 1 Standard Package: 74 Mounting: Surface Mount Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: HSTL Voltage - Supply: 3.135V ~ 3.465V Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2391-5,2266-8521 4AGLF,ICS85214AGLF,I CS85214AGLF-ND Base Product Number: 85214A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321408-85214AGLF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 700 MHz Number of Circuits: 1 Standard Package: 74 Mounting: Surface Mount Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: HSTL Voltage - Supply: 3.135V ~ 3.465V Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2391-5,2266-8521 4AGLF,ICS85214AGLF,I CS85214AGLF-ND Base Product Number: 85214A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321408-85214AGLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321408-85214AGLF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321408-85214AGLF
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1321408-85214AGLF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 700 MHz Number of Circuits: 1 Standard Package: 74 Mounting: Surface Mount Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: HSTL Voltage - Supply: 3.135V ~ 3.465V Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 85°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 71 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2391-5,2266-8521 4AGLF,ICS85214AGLF,I CS85214AGLF-ND Base Product Number: 85214A Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321408-85214AGLF
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 700 MHz
Number of Circuits: 1
Standard Package: 74
Mounting: Surface Mount
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: HSTL
Voltage - Supply: 3.135V ~ 3.465V
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 85°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 71
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2391-5,2266-85214AGLF,ICS85214AGLF,ICS85214AGLF-ND
Base Product Number: 85214A
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Clock Buffers, Drivers - 800-2391-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2391-5-ND
Clock Buffers, Drivers 800-2391-5-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 700MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 700MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 85214AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
85214AGLF
Clock/Timing - Clock Buffers, Drivers 85214AGLF
IC CLK BUFFER 2:5 700MHZ 20TSSOP

IC CLK BUFFER 2:5 700MHZ 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1321408-85214AGLF 800-2391-5-ND 85214AGLF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface HSTL; HSTL HSTL
Package Type Surface Mount; 20-TSSOP (0.173", 4.40mm Width) Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCPRL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2450 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details