Renesas Electronics Corporation Clock Buffers, Drivers 85211BMI-03LN

Description
"Clock Fanout Buffer (Distribution) IC 1:2 700MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 700MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1959-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1959-5-ND
Clock Buffers, Drivers 800-1959-5-ND
"Clock Fanout Buffer (Distribution) IC 1:2 700MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 700MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - 85211BMI-03LN - Rochester Electronics
Newburyport, MA, United States
Clock Buffer 1:2 700MHz

Clock Buffer 1:2 700MHz

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 85211BMI-03LN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
85211BMI-03LN
Clock/Timing - Clock Buffers, Drivers 85211BMI-03LN
IC CLK BUFFER 1:2 700MHZ 8SOIC

IC CLK BUFFER 1:2 700MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-1959-5-ND 85211BMI-03LN 85211BMI-03LN
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Real Time Clock Clock Driver
Bus Interface HSTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC7046AN,112 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 21 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22050ZXC-134 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B14144-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWRG4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
5 suppliers