Renesas Electronics Corporation Clock Buffers, Drivers 85211AMI-01LF

Description
"Clock Fanout Buffer (Distribution) IC 1:2 700MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 700MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-2390-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2390-5-ND
Clock Buffers, Drivers 800-2390-5-ND
"Clock Fanout Buffer (Distribution) IC 1:2 700MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 700MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85211AMI-01LF
908543-85211AMI-01LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85211AMI-01LF 908543-85211AMI-01LF
Manufacturer: Renesas Electronics America Win Source Part Number: 908543-85211AMI-01LF Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS85211-01 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 97 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2390-5, ICS85211AMI-01LF, ICS85211AMI-01LF-ND, ICS85211AMI01LF

Manufacturer: Renesas Electronics America
Win Source Part Number: 908543-85211AMI-01LF
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS85211-01
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 97
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2390-5, ICS85211AMI-01LF, ICS85211AMI-01LF-ND, ICS85211AMI01LF

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 85211AMI-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
85211AMI-01LF
Clock/Timing - Clock Buffers, Drivers 85211AMI-01LF
IC CLK BUFFER 1:2 700MHZ 8SOIC

IC CLK BUFFER 1:2 700MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-2390-5-ND 908543-85211AMI-01LF 85211AMI-01LF
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 85211AMI-01LF Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface HSTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 530CB50M0000DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SI-3-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers