Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 8516FYLF

Description
Win Source Part Number: 1226597-8516FYLF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 700 MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1154,ICS8516FYLF Base Product Number: 8516F Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1226597-8516FYLF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 700 MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1154,ICS8516FYLF Base Product Number: 8516F Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1226597-8516FYLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1226597-8516FYLF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1226597-8516FYLF
Win Source Part Number: 1226597-8516FYLF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 700 MHz Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVDS Voltage - Supply: 3.135V ~ 3.465V Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-1154,ICS8516FYLF Base Product Number: 8516F Product Status: Obsolete

Win Source Part Number: 1226597-8516FYLF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tray
Frequency - Max: 700 MHz
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVDS
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 48-LQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-1154,ICS8516FYLF
Base Product Number: 8516F
Product Status: Obsolete

Buy Now Datasheet
Clock Buffers, Drivers - 800-1154-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1154-ND
Clock Buffers, Drivers 800-1154-ND
Clock Fanout Buffer (Distribution) IC 1:16 700MHz 48-LQFP

Clock Fanout Buffer (Distribution) IC 1:16 700MHz 48-LQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8516FYLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8516FYLF
Clock/Timing - Clock Buffers, Drivers 8516FYLF
IC CLK BUFFER 1:16 700MHZ 48TQFP

IC CLK BUFFER 1:16 700MHZ 48TQFP

Supplier's Site Datasheet
Clock Buffers, Drivers - 8516FYLF - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8516FYLF
Clock Buffers, Drivers 8516FYLF
IC CLK BUFFER 1:16 700MHZ 48TQFP

IC CLK BUFFER 1:16 700MHZ 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1226597-8516FYLF 800-1154-ND 8516FYLF 8516FYLF
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVDS; LVDS LVDS LVDS
Package Type Surface Mount; 48-LQFP Surface Mount; 48-LQFP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI4113-D-ZT1-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
5 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22800FXC-009A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers