Renesas Electronics Corporation Clock Buffers, Drivers 8516FY

Description
Clock Fanout Buffer (Distribution) IC 1:16 700MHz 48-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:16 700MHz 48-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 8516FY-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
8516FY-ND
Clock Buffers, Drivers 8516FY-ND
Clock Fanout Buffer (Distribution) IC 1:16 700MHz 48-LQFP

Clock Fanout Buffer (Distribution) IC 1:16 700MHz 48-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - 8516FY - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers
8516FY
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers 8516FY
IC CLK BUFFER 1:16 700MHZ 48LQFP

IC CLK BUFFER 1:16 700MHZ 48LQFP

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - 8516FY - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8516FY
Clock/Timing - Clock Buffers, Drivers 8516FY
IC CLK BUFFER 1:16 700MHZ 48LQFP

IC CLK BUFFER 1:16 700MHZ 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 8516FY-ND 8516FY 8516FY
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 48-LQFP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-4BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers