IC 156.25MHz 1 40-VFQFN Exposed Pad
IC TRANSLATOR UNIV FREQ 40VFQFN
IC TRANSLATOR UNIV FREQ 40VFQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 849N202CKI-999LFT-ND | 849N202CKI-999LFT | 849N202CKI-999LFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes with Bypass; Clock Generator | Clock Generator |
| Bus Interface | LVPECL | 1 | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts |