The ICS844201I-45 is a PCI Express clock generator capable of synthesizing reference clock frequencies of 100MHz or 125MHz using a 25MHz crystal oscillator. It features a single differential LVDS output pair and operates within a voltage range of 2.97V to 3.63V, with a typical power supply voltage of 3.3V. The device exhibits low phase jitter performance, with RMS phase jitter values of 0.792ps at 100MHz and 0.773ps at 125MHz, making it suitable for high-speed applications. The operating temperature range is -40°C to 85°C, and it is packaged in a compact 16-pin VFQFN format, which is advantageous for space-constrained designs. The product is compliant with PCI Express jitter specifications and is lead-free, adhering to RoHS standards.
PCI Express (PCIe) Clock/Frequency Generator, Synthesizer IC 125MHz 1 Output 8-TSSOP
IC CLK GENERATOR 25MHZ 8TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 844201BG-45LFT | 844201BG-45LFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | LVDS; LVDS | |
| Package Type | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 2.97 to 3.63 volts |