Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 844021BG-01LF

Description
"Clock Generator IC 170MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 170MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-1146-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-1146-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-1146-5-ND
"Clock Generator IC 170MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 170MHz 1 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generator, 170Mhz, Tssop-8; Clock Ic Type Renesas - 47AC2750 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 170Mhz, Tssop-8; Clock Ic Type Renesas
47AC2750
Clock Generator, 170Mhz, Tssop-8; Clock Ic Type Renesas 47AC2750
CLOCK GENERATOR, 170MHZ, TSSOP-8; Clock IC Type:Clock Generator; Frequency:125MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

CLOCK GENERATOR, 170MHZ, TSSOP-8; Clock IC Type:Clock Generator; Frequency:125MHz; No. of Outputs:1Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 844021BG-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
844021BG-01LF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 844021BG-01LF
IC CLK GEN ETH LVDS 8-TSSOP

IC CLK GEN ETH LVDS 8-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 844021BG-01LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
844021BG-01LF
Clock Generators, PLLs, Frequency Synthesizers 844021BG-01LF
Clock Generator IC 170MHz 1 8-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 170MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 844021BG-01LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
844021BG-01LF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 844021BG-01LF
IC CLOCK GENERATOR 8TSSOP

IC CLOCK GENERATOR 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1146-5-ND 47AC2750 844021BG-01LF 844021BG-01LF 844021BG-01LF
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock Generator, 170Mhz, Tssop-8; Clock Ic Type Renesas Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator; Real Time Clock; Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface LVDS LVDS; LVDS LVDS; LVDS
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP Surface Mount; Surface Mount Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP
Supply Voltage 2.38 to 3.46 volts 3.13 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - 336-2452-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; 10-WFDFN Exposed Pad
Supply Voltage 2.97 to 3.63 volts
View Details
4 suppliers
CD74HCT297 High Speed CMOS Logic Digital Phase-Locked-Loop - CD74HCT297E - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-213-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers