Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199723-8430S803BYIL
Length: 7 mm
Thickness: 1 mm
Number of Pins: 48
Width: 7 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199723-8430S803BYILF |
| Product Name | Custom Parts - Custom Parts (0 - A) - 8430S803BYILF |