Renesas Electronics Corporation Clock and Timing IC 8430S10BYI-03LFT

Description
IC CLOCK GENERATOR 48TQFP Product overview: 8430S10BYI-03LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-8430S10BYI-03LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GENERATOR 48TQFP Product overview: 8430S10BYI-03LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-8430S10BYI-03LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 686-8430S10BYI-03LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
686-8430S10BYI-03LFT
Clock and Timing IC 686-8430S10BYI-03LFT
IC CLOCK GENERATOR 48TQFP Product overview: 8430S10BYI-03LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-8430S10BYI-03LFT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 48TQFP Product overview: 8430S10BYI-03LFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-8430S10BYI-03LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Specialized ICs - 8430S10BYI-03LFT
908532-8430S10BYI-03LFT
Specialized ICs - 8430S10BYI-03LFT 908532-8430S10BYI-03LFT
Manufacturer: Renesas Electronics America Win Source Part Number: 908532-8430S10BYI-03 LFT Features: Clock Generator 48-PTQFP (7x7) Package: Reel - TR Package: 48-TQFP Exposed Pad Mounting: Surface Mount Family Name: 8430S10 Categories: Integrated Circuits (ICs) Case / Package: 48-PTQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 908532-8430S10BYI-03LFT
Features: Clock Generator 48-PTQFP (7x7)
Package: Reel - TR
Package: 48-TQFP Exposed Pad
Mounting: Surface Mount
Family Name: 8430S10
Categories: Integrated Circuits (ICs)
Case / Package: 48-PTQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 686-8430S10BYI-03LFT 908532-8430S10BYI-03LFT
Product Name Clock and Timing IC Specialized ICs - 8430S10BYI-03LFT
Package Type Tape & Reel (TR) Surface Mount; 48-PTQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2309ZXI-1HTTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
CDC421A156 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A156RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
9 suppliers