Renesas Electronics Corporation Application Specific Clock/Timing 843021AGI-01LF

Description
Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP
Request a Quote Datasheet
Description
Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 800-1132-5-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-1132-5-ND
Application Specific Clock/Timing 800-1132-5-ND
Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP

Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP

Buy Now Datasheet
 - 843021AGI-01LF - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 160MHz, CMOS, PDSO8

Clock Generator, 160MHz, CMOS, PDSO8

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 843021AGI-01LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
843021AGI-01LF
Clock Generators, PLLs, Frequency Synthesizers 843021AGI-01LF
Clock Generator IC 160MHz 1 8-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 160MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now
Clock Generators, PLLs, Frequency Synthesizers - 843021AGI-01LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
843021AGI-01LF
Clock Generators, PLLs, Frequency Synthesizers 843021AGI-01LF
Clock Generator IC 160MHz 1 8-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 160MHz 1 8-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Application Specific Clock/Timing - 843021AGI-01LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
843021AGI-01LF
Application Specific Clock/Timing 843021AGI-01LF
Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP

Ethernet Clock/Frequency Synthesizer, Clock Generator IC 160MHz 1 Output 8-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 843021AGI-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
843021AGI-01LF
Clock/Timing - Application Specific 843021AGI-01LF
IC CLK GEN 1GIG LVPECL 8-TSSOP

IC CLK GEN 1GIG LVPECL 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-1132-5-ND 843021AGI-01LF 843021AGI-01LF 843021AGI-01LF
Product Name Application Specific Clock/Timing Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Application Specific
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator
Bus Interface LVPECL CMOS ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 4702BDC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clocks and timing solutions - CYPRESS™ Clock generators - CY25422SXIT - CY25422SXIT - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-DSO-8
View Details
3 suppliers
CDCE913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
8 suppliers