Ethernet, PCI Express (PCIe), sRIO Clock Generator IC 25MHz 1 Output 16-TSSOP
TSSOP 5.00X4.40X1.00 MM, 0.65MM
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 841S01CGLF | 841S01CGLF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; TTL; HCSL, LVCMOS, LVTTL | |
| Package Type | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |