Ethernet, PCI Express (PCIe), sRIO Clock/Frequency Synthesizer, Fanout Buffer (Distribution), Spread Spectrum Clock Generator, Multiplexer IC 250MHz 1 Output 56-VFQFPN (8x8)
IC CLOCK SYNTHESIZER 56-VFQFPN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 841S012BKILFT | 841S012BKILFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; TTL; HCSL, LVCMOS, LVTTL | |
| Package Type | Surface Mount; 56-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts |