The 841604AGI-01LFT is a clock generator designed for PCIe and sRIO applications, utilizing a 25MHz parallel crystal to produce 100MHz and 125MHz clock signals. It features four 0.7V differential HCSL outputs that can be configured for either PCIe or sRIO clock signals. The device supports a VCO frequency of 500MHz and offers excellent phase jitter performance, with typical RMS phase jitter of 0.5ps at 125MHz. This clock generator is suitable for telecom, networking, and industrial applications, capable of driving high-speed SerDes clock inputs for communication processors, DSPs, switches, and bridges. It operates over a temperature range of -40°C to 85°C and is available in a lead-free (RoHS 6) 28-lead TSSOP package. The device also includes features such as PLL bypass and output enable options, making it versatile for various design requirements.
IC TIMING CLOCK
IC TIMING CLOCK
IC TIMING CLOCK
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 841604AGI-01LFT | 841604AGI-01LFT | 841604AGI-01LFT |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator |