"Clock Generator, Multiplexer IC 125MHz 1 28-TSSOP (0.240"", 6.10mm Width)"
Clock Generator, Multiplexer IC 125MHz 1 28-TSSOP (0.240", 6.10mm Width)
IC CLOCK GENERATOR 28TSSOP
IC CLOCK GENERATOR 28-TSSOP
IC CLOCK GENERATOR 28-TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 841602AGILFT-ND | 841602AGILFT | 841602AGILFT | 841602AGILFT | 841602AGILFT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator, Multiplexer; Clock Generator | Clock Generator | Clock Generator, Multiplexer; Clock Generator |
| Bus Interface | HCSL | HCSL | HCSL | HCSL | |
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.240"", 6.10mm Width)" | Surface Mount; SSOP; 28-TSSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |