Win Source Part Number: 1211214-8402015AKILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: FemtoClock®
Type: Clock Synthesizer
Package: Tape & Reel (TR)
Frequency - Max: 125MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, LVDS, LVTTL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS8402015AKILFT-ND,
Base Product Number: 8402015A
Product Status: Obsolete
IC CLK GEN 25MHZ 32VFQFN / Clock Synthesizer IC 125MHz 1 32-VFQFN Exposed Pad Product overview: 8402015AKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ, 125MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHZ, 125MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8402015AKILFT can be used for catalog matching and distributor lookup.
IC CLK GEN 25MHZ 32VFQFN
IC CLK GEN 25MHZ 32VFQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1211214-8402015AKILFT | 728-8402015AKILFT | 8402015AKILFT | 8402015AKILFT |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | 25MHZ 125MHz Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Synthesizer; Clock Generator | |
| Bus Interface | CMOS; LVDS; TTL; LVCMOS, LVDS, LVTTL | LVCMOS, LVDS, LVTTL | LVCMOS, LVDS, LVTTL | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; Surface Mount |