Manufacturer: Renesas Electronics America
Win Source Part Number: 858376-83PR226BKI-01
Series: FemtoClock®
Operating Temperature Range: -40°C ~ 85°C
Features: Clock/Frequency Synthesizer IC 213.33MHz 1 10-VQFN Exposed Pad
Package: Tray
Package: 10-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS83PR226-01
Categories: Integrated Circuits (ICs)
Case / Package: 10-VFQFPN (5x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 52
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3237, 83PR226BKI-01LF-ND, ICS83PR226BKI-01LF, ICS83PR226BKI-01LF-N
IC CLK/FREQ SYNTH 10VFQFPN Product overview: 83PR226BKI-01LF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-83PR226BKI-01LF can be used for catalog matching and distributor lookup.
Clock/Frequency Synthesizer IC 213.33MHz 1 10-VQFN Exposed Pad
IC SYNTHESIZER PROGR 10-VFQFPN
IC CLK/FREQ SYNTH 10VFQFPN
IC SYNTHESIZER PROGR 10-VFQFPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 858376-83PR226BKI-01LF | 728-83PR226BKI-01LF | 800-3237-ND | 83PR226BKI-01LF | 83PR226BKI-01LF | 83PR226BKI-01LF |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 83PR226BKI-01LF | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock/Frequency Synthesizer; Clock Generator | Clock/Frequency Synthesizer; Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 10-VFQFPN (5x7) | Tray | Surface Mount; 10-VQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Bus Interface | LVPECL | LVPECL | LVPECL | ECL; PECL; LVPECL; LVPECL |