Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 83940DYLFT

Description
Win Source Part Number: 1349692-83940DYLFT Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) , Multiplexer Package: Tape & Reel Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 2,000 Input: CML, LVCMOS, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL Voltage - Supply: 2.375V ~ 3.465V Mounting Type: Surface Mount Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 83940D Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1349692-83940DYLFT Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) , Multiplexer Package: Tape & Reel Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 2,000 Input: CML, LVCMOS, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL Voltage - Supply: 2.375V ~ 3.465V Mounting Type: Surface Mount Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 83940D Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1349692-83940DYLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1349692-83940DYLFT
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1349692-83940DYLFT
Win Source Part Number: 1349692-83940DYLFT Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) , Multiplexer Package: Tape & Reel Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 2,000 Input: CML, LVCMOS, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL Voltage - Supply: 2.375V ~ 3.465V Mounting Type: Surface Mount Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 83940D Product Status: Obsolete

Win Source Part Number: 1349692-83940DYLFT
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution) , Multiplexer
Package: Tape & Reel
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 2,000
Input: CML, LVCMOS, LVPECL, LVTTL, SSTL
Output: LVCMOS, LVTTL
Voltage - Supply: 2.375V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 83940D
Product Status: Obsolete

Buy Now Datasheet
Clock Buffers, Drivers - 83940DYLFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
83940DYLFT-ND
Clock Buffers, Drivers 83940DYLFT-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP

Buy Now Datasheet
Clock Buffers, Drivers - 83940DYLFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
83940DYLFT
Clock Buffers, Drivers 83940DYLFT
IC CLK BUFFER 2:18 250MHZ 32TQFP

IC CLK BUFFER 2:18 250MHZ 32TQFP

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 83940DYLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
83940DYLFT
Clock/Timing - Clock Buffers, Drivers 83940DYLFT
IC CLK BUFFER 2:18 250MHZ 32TQFP

IC CLK BUFFER 2:18 250MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1349692-83940DYLFT 83940DYLFT-ND 83940DYLFT 83940DYLFT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL LVCMOS LVCMOS, LVTTL
Package Type 32-LQFP Surface Mount; 32-LQFP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Buffers, Drivers - 54AC2525WRQMLV - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers