Renesas Electronics Corporation Clock Buffers, Drivers 83940DY-01LF

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1923-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1923-ND
Clock Buffers, Drivers 800-1923-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP

Clock Fanout Buffer (Distribution), Multiplexer IC 2:18 250MHz 32-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321426-83940DY-01LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321426-83940DY-01LF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321426-83940DY-01LF
Manufacturer: Renesas Win Source Part Number: 1321426-83940DY-01LF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution) Frequency - Max: 250 MHz Number of Circuits: 1 Standard Package: 10 Mounting: Surface Mount Input: CML, LVCMOS, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 32-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8542.39.0000 Other Part Number: 2832-83940DY-01LF Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Renesas
Win Source Part Number: 1321426-83940DY-01LF
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tray
Type: Fanout Buffer (Distribution)
Frequency - Max: 250 MHz
Number of Circuits: 1
Standard Package: 10
Mounting: Surface Mount
Input: CML, LVCMOS, LVPECL, LVTTL, SSTL
Output: LVCMOS, LVTTL
Voltage - Supply: 2.375V ~ 2.625V, 3.135V ~ 3.465V
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 32-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8542.39.0000
Other Part Number: 2832-83940DY-01LF
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Clock/Timing - Clock Buffers, Drivers - 83940DY-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
83940DY-01LF
Clock/Timing - Clock Buffers, Drivers 83940DY-01LF
IC CLK BUFFER 2:18 250MHZ 32TQFP

IC CLK BUFFER 2:18 250MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-1923-ND 1321426-83940DY-01LF 83940DY-01LF
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; 32-LQFP Surface Mount; 32-LQFP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11354-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
5 suppliers
Real Time Clocks - RV-3032-C7-32.768KHZ 2.5PPM-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details