Renesas Electronics Corporation Switches - Rocker Switches 83908AGI-02LFT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Switches>Rocker Switches Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Input: BLVDS, CML, LVDS, LVPECL Output: 3-State Frequency - Max: 650 MHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Switches>Rocker Switches Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Input: BLVDS, CML, LVDS, LVPECL Output: 3-State Frequency - Max: 650 MHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rocker Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
Switches - Rocker Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Switches>Rocker Switches Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Input: BLVDS, CML, LVDS, LVPECL Output: 3-State Frequency - Max: 650 MHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Switches>Rocker Switches
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Input: BLVDS, CML, LVDS, LVPECL
Output: 3-State
Frequency - Max: 650 MHz
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Toggle Switches
Product Name Switches - Rocker Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825222-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None Off
View Details
4 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TOX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details