Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 83905AGILF

Description
Win Source Part Number: 998846-83905AGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 100 MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, LVTTL Voltage - Supply: 1.6V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2059,ICS83905AGI LF,ICS83905AGILF-ND Base Product Number: 83905A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 998846-83905AGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 100 MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, LVTTL Voltage - Supply: 1.6V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2059,ICS83905AGI LF,ICS83905AGILF-ND Base Product Number: 83905A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
998846-83905AGILF
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 998846-83905AGILF
Win Source Part Number: 998846-83905AGILF Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 100 MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS, LVTTL Voltage - Supply: 1.6V ~ 3.465V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-2059,ICS83905AGI LF,ICS83905AGILF-ND Base Product Number: 83905A Product Status: Obsolete

Win Source Part Number: 998846-83905AGILF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 100 MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS, LVTTL
Voltage - Supply: 1.6V ~ 3.465V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-2059,ICS83905AGILF,ICS83905AGILF-ND
Base Product Number: 83905A
Product Status: Obsolete

Buy Now Datasheet
Clock Buffers, Drivers - 800-2059-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2059-ND
Clock Buffers, Drivers 800-2059-ND
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 83905AGILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
83905AGILF
Clock/Timing - Clock Buffers, Drivers 83905AGILF
IC CLK BUFFER 1:6 100MHZ 16TSSOP

IC CLK BUFFER 1:6 100MHZ 16TSSOP

Supplier's Site Datasheet
Fanout Buffer, 40Mhz, Tssop-16; Clock Ic Type Renesas - 47AC2746 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 40Mhz, Tssop-16; Clock Ic Type Renesas
47AC2746
Fanout Buffer, 40Mhz, Tssop-16; Clock Ic Type Renesas 47AC2746
FANOUT BUFFER, 40MHZ, TSSOP-16; Clock IC Type:Fanout Buffer; Frequency:40MHz; No. of Outputs:6Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

FANOUT BUFFER, 40MHZ, TSSOP-16; Clock IC Type:Fanout Buffer; Frequency:40MHz; No. of Outputs:6Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 998846-83905AGILF 800-2059-ND 83905AGILF 47AC2746
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Fanout Buffer, 40Mhz, Tssop-16; Clock Ic Type Renesas
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer; Real Time Clock; Clock Generator
Bus Interface CMOS; TTL; LVCMOS, LVTTL LVCMOS
Package Type Surface Mount; 16-TSSOP (0.173", 4.40mm Width) Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount TSSOP
Supply Voltage 1.6 to 3.46 volts 1.6 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details