Renesas Electronics Corporation Clock Buffers, Drivers 8343AY-01LFT

Description
Clock Fanout Buffer (Distribution) IC 1:16 200MHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:16 200MHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-1922-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-1922-2-ND
Clock Buffers, Drivers 800-1922-2-ND
Clock Fanout Buffer (Distribution) IC 1:16 200MHz 32-LQFP

Clock Fanout Buffer (Distribution) IC 1:16 200MHz 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8343AY-01LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8343AY-01LFT
Clock/Timing - Clock Buffers, Drivers 8343AY-01LFT
IC CLK BUFFER 1:16 200MHZ 32TQFP

IC CLK BUFFER 1:16 200MHZ 32TQFP

Supplier's Site Datasheet
Clock Buffers, Drivers - 8343AY-01LFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8343AY-01LFT
Clock Buffers, Drivers 8343AY-01LFT
IC CLK BUFFER 1:16 200MHZ 32TQFP

IC CLK BUFFER 1:16 200MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-1922-2-ND 8343AY-01LFT 8343AY-01LFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS LVCMOS, LVTTL
Package Type Surface Mount; 32-LQFP Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
7 suppliers
Clocks and timing solutions - CYPRESS™ Clock generators - CY22394FXIT - CY22394FXIT - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS; LVPECL
Package Type PG-TSSOP-16
View Details
5 suppliers
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers