"Clock Multiplexer IC 2:1 700MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK MULTPX 2:1 700MHZ 16TSSOP
IC CLK MULTPX 2:1 700MHZ 16TSSOP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 831721AGILFT-ND | 831721AGILFT | 831721AGILFT |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Multiplexer; Clock Driver |
| Bus Interface | HCSL | HCSL | |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |