Renesas Electronics Corporation Clock Buffers, Drivers 8312AYILFT

Description
Clock Fanout Buffer (Distribution) IC 1:12 250MHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:12 250MHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 8312AYILFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
8312AYILFT-ND
Clock Buffers, Drivers 8312AYILFT-ND
Clock Fanout Buffer (Distribution) IC 1:12 250MHz 32-LQFP

Clock Fanout Buffer (Distribution) IC 1:12 250MHz 32-LQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8312AYILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8312AYILFT
Clock/Timing - Clock Buffers, Drivers 8312AYILFT
IC CLK BUFFER 1:12 250MHZ 32TQFP

IC CLK BUFFER 1:12 250MHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 8312AYILFT-ND 8312AYILFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; 32-LQFP Surface Mount; Surface Mount
Supply Voltage 1.6 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9516-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers