Manufacturer: Renesas Electronics America
Win Source Part Number: 858366-8305AGLFT
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS8305
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS8305AGLFT, ICS8305AGLFT-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 2:4 350MHZ 16TSSOP
FANOUT BUFFER, 350MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 2:4 350MHZ 16TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 858366-8305AGLFT | 8305AGLFT-ND | 8305AGLFT | 50AH2777 | 8305AGLFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8305AGLFT | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 350Mhz, 0 To 70Deg C Rohs Compliant Renesas | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Generator | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Package Type | Surface Mount; 16-TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| Bus Interface | LVCMOS | LVCMOS, LVTTL |