Renesas Electronics Corporation Clock Buffers, Drivers 8305AGILFT

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 8305AGILFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
8305AGILFT-ND
Clock Buffers, Drivers 8305AGILFT-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 350MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 8305AGILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8305AGILFT
Clock/Timing - Clock Buffers, Drivers 8305AGILFT
IC CLK BUFFER 2:4 350MHZ 16TSSOP

IC CLK BUFFER 2:4 350MHZ 16TSSOP

Supplier's Site Datasheet
Fanout Buffer, 350Mhz, -40 To 85Deg C Rohs Compliant Renesas - 50AH2776 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 350Mhz, -40 To 85Deg C Rohs Compliant Renesas
50AH2776
Fanout Buffer, 350Mhz, -40 To 85Deg C Rohs Compliant Renesas 50AH2776
FANOUT BUFFER, 350MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

FANOUT BUFFER, 350MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Clock Buffers, Drivers - 8305AGILFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8305AGILFT
Clock Buffers, Drivers 8305AGILFT
IC CLK BUFFER 2:4 350MHZ 16TSSOP

IC CLK BUFFER 2:4 350MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 8305AGILFT-ND 8305AGILFT 50AH2776 8305AGILFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Fanout Buffer, 350Mhz, -40 To 85Deg C Rohs Compliant Renesas Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Generator Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface LVCMOS LVCMOS, LVTTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046ANSR - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers
Real Time Clocks - 2195-RV-8063-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXC-212T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers