Renesas Electronics Corporation Clock Buffers, Drivers 8304AMILFT

Description
"Clock Fanout Buffer (Distribution) IC 1:4 166MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 166MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 8304AMILFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
8304AMILFT-ND
Clock Buffers, Drivers 8304AMILFT-ND
"Clock Fanout Buffer (Distribution) IC 1:4 166MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 166MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Fanout Buffer, 166Mhz, -40 To 85Deg C Rohs Compliant Renesas - 50AH2775 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, 166Mhz, -40 To 85Deg C Rohs Compliant Renesas
50AH2775
Fanout Buffer, 166Mhz, -40 To 85Deg C Rohs Compliant Renesas 50AH2775
FANOUT BUFFER, 166MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

FANOUT BUFFER, 166MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Clock Buffers, Drivers - 8304AMILFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8304AMILFT
Clock Buffers, Drivers 8304AMILFT
IC CLK BUFFER 1:4 166MHZ 8SOIC

IC CLK BUFFER 1:4 166MHZ 8SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 8304AMILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8304AMILFT
Clock/Timing - Clock Buffers, Drivers 8304AMILFT
IC CLK BUFFER 1:4 166MHZ 8SOIC

IC CLK BUFFER 1:4 166MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 8304AMILFT-ND 50AH2775 8304AMILFT 8304AMILFT
Product Name Clock Buffers, Drivers Fanout Buffer, 166Mhz, -40 To 85Deg C Rohs Compliant Renesas Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Generator Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVCMOS LVCMOS, LVTTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers