Renesas Electronics Corporation Clock Buffers, Drivers 8302AMLFT

Description
IC CLK BUFFER 1:2 200MHZ 8SOIC
Datasheet
Description
IC CLK BUFFER 1:2 200MHZ 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 8302AMLFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8302AMLFT
Clock Buffers, Drivers 8302AMLFT
IC CLK BUFFER 1:2 200MHZ 8SOIC

IC CLK BUFFER 1:2 200MHZ 8SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 8302AMLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8302AMLFT
Clock/Timing - Clock Buffers, Drivers 8302AMLFT
IC CLK BUFFER 1:2 200MHZ 8SOIC

IC CLK BUFFER 1:2 200MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 8302AMLFT 8302AMLFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVCMOS, LVTTL
Package Type Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW118 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 19 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2309SXI-1TTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers