Renesas Electronics Corporation Clock Buffers, Drivers 8302AMILFT

Description
"Clock Fanout Buffer (Distribution) IC 1:2 200MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 200MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 8302AMILFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
8302AMILFT-ND
Clock Buffers, Drivers 8302AMILFT-ND
"Clock Fanout Buffer (Distribution) IC 1:2 200MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 200MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8302AMILFT
908511-8302AMILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8302AMILFT 908511-8302AMILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 908511-8302AMILFT Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS8302 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS8302AMILFT, ICS8302AMILFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908511-8302AMILFT
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS8302
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS8302AMILFT, ICS8302AMILFT-ND

Buy Now Datasheet
Clock Buffers, Drivers - 8302AMILFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
8302AMILFT
Clock Buffers, Drivers 8302AMILFT
IC CLK BUFFER 1:2 200MHZ 8SOIC

IC CLK BUFFER 1:2 200MHZ 8SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 8302AMILFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
8302AMILFT
Clock/Timing - Clock Buffers, Drivers 8302AMILFT
IC CLK BUFFER 1:2 200MHZ 8SOIC

IC CLK BUFFER 1:2 200MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 8302AMILFT-ND 908511-8302AMILFT 8302AMILFT 8302AMILFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8302AMILFT Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVCMOS LVCMOS, LVTTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
 - AD9501JN - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Package Type DIP; PDIP
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC340 1-to-8 clock driver with tight AC specification - CDC340DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details