Manufacturer: Renesas Electronics America
Win Source Part Number: 858364-83026BMI-01LF
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS83026
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS83026BMI-01LFT, ICS83026BMI-01LFT-ND
IC CLK BUFFER 1:2 350MHZ 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 858364-83026BMI-01LFT | 83026BMI-01LFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026BMI-01LFT | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |