Win Source Part Number: 1004887-83026BMI-01L
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 350 MHz
Number of Circuits: 1
Standard Package: 97
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVCMOS, LVTTL
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS83026BMI-01LF-ND,
Base Product Number: 83026B
IC CLK BUFFER 1:2 350MHZ 8SOIC
FANOUT BUFFER, 350MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1004887-83026BMI-01LF | 83026BMI-01LF | 50AH2774 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 350Mhz, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Clock Driver | Clock Generator |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | ||
| Package Type | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts |