IC CLK BUFFER 1:2 350MHZ 8TSSOP
FANOUT BUFFER, 350MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 1:2 350MHZ 8TSSOP
| ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 83026BGI-01LFT | 50AH2773 | 83026BGI-01LFT |
| Product Name | Clock Buffers, Drivers | Fanout Buffer, 350Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Generator | Clock Driver |
| Bus Interface | LVCMOS, LVTTL | ||
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts |