Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026BGI-01LF 83026BGI-01LF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908509-83026BGI-01LF Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS83026 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2054, ICS83026BGI-01LF, ICS83026BGI-01LF-ND, ICS83026BGI01LF
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908509-83026BGI-01LF Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS83026 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2054, ICS83026BGI-01LF, ICS83026BGI-01LF-ND, ICS83026BGI01LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026BGI-01LF - 908509-83026BGI-01LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026BGI-01LF
908509-83026BGI-01LF
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026BGI-01LF 908509-83026BGI-01LF
Manufacturer: Renesas Electronics America Win Source Part Number: 908509-83026BGI-01LF Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS83026 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2054, ICS83026BGI-01LF, ICS83026BGI-01LF-ND, ICS83026BGI01LF

Manufacturer: Renesas Electronics America
Win Source Part Number: 908509-83026BGI-01LF
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ICS83026
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2054, ICS83026BGI-01LF, ICS83026BGI-01LF-ND, ICS83026BGI01LF

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 83026BGI-01LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
83026BGI-01LF
Clock/Timing - Clock Buffers, Drivers 83026BGI-01LF
IC CLK BUFFER 1:2 350MHZ 8TSSOP

IC CLK BUFFER 1:2 350MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 908509-83026BGI-01LF 83026BGI-01LF
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026BGI-01LF Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1381773-CDCE937R04PWR - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details