Renesas Electronics Corporation Connectors, Interconnects - Circular Connectors - Circular Connector Adapters 83021AMI-09LFT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Part Status: Obsolete Input: BLVDS, CML, LVDS, LVPECL Output: 3-State Frequency - Max: 650 MHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Part Status: Obsolete Input: BLVDS, CML, LVDS, LVPECL Output: 3-State Frequency - Max: 650 MHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Adapters -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Part Status: Obsolete Input: BLVDS, CML, LVDS, LVPECL Output: 3-State Frequency - Max: 650 MHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Package / Case: 4-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Part Status: Obsolete
Input: BLVDS, CML, LVDS, LVPECL
Output: 3-State
Frequency - Max: 650 MHz
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Adapters
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Shrouded Banana Socket - 9387 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details