Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz 1 Output 56-SSOP
IC PLL WAN T1/E1/OC3 DUAL 56SSOP Product overview: 82V3012PVG8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-82V3012PVG8 can be used for catalog matching and distributor lookup.
IC PLL WAN T1/E1/OC3 DUAL 56SSOP
Ethernet, SONET/SDH, Stratum, T1/E1/OC3 Clock/Frequency Generator, Multiplexer IC 32.768MHz 1 Output 56-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 82V3012PVG8-ND | 763-82V3012PVG8 | 82V3012PVG8 | 82V3012PVG8 |
| Product Name | Application Specific Clock/Timing | Dual Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Bus Interface | TTL | CMOS, LVDS, TTL | CMOS; LVDS; TTL; CMOS, LVDS, TTL | |
| Package Type | Surface Mount; "56-BSSOP (0.295"", 7.50mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width) |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |