The IDT82V2604BB is an inverse multiplexing device designed for Asynchronous Transfer Mode (ATM) applications. It features a 208-PBGA package with dimensions of 17x17 mm, suitable for various telecommunications and networking applications. The device supports multiple line interface modes and includes a Utopia interface for external microprocessor communication. It operates within an industrial temperature range of -40 °C to +85 °C, making it suitable for demanding environments. The product is compliant with relevant standards, ensuring reliability in performance. This device is ideal for engineers looking for a robust solution for ATM multiplexing needs.
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 82V2604BB | 82V2604BB |
| Product Name | Interface - Specialized | Specialized |
| Technology | Utopia | Utopia |