Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Telecom 82V2088DRG

Description
Win Source Part Number: 1027713-82V2088DRG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Standard Package: 12 Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: LIU Voltage - Supply: 3.13V ~ 3.47V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT82V2088DRG,IDT82V 2088DRG-ND Base Product Number: 82V2088 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1027713-82V2088DRG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Standard Package: 12 Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: LIU Voltage - Supply: 3.13V ~ 3.47V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT82V2088DRG,IDT82V 2088DRG-ND Base Product Number: 82V2088 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1027713-82V2088DRG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1027713-82V2088DRG
Integrated Circuits (ICs) - Interface - Telecom 1027713-82V2088DRG
Win Source Part Number: 1027713-82V2088DRG Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Standard Package: 12 Mounting: SMD (SMT) Function: Line Interface Unit (LIU) Interface: LIU Voltage - Supply: 3.13V ~ 3.47V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT82V2088DRG,IDT82V 2088DRG-ND Base Product Number: 82V2088 Product Status: Obsolete

Win Source Part Number: 1027713-82V2088DRG
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Standard Package: 12
Mounting: SMD (SMT)
Function: Line Interface Unit (LIU)
Interface: LIU
Voltage - Supply: 3.13V ~ 3.47V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT82V2088DRG,IDT82V2088DRG-ND
Base Product Number: 82V2088
Product Status: Obsolete

Buy Now Datasheet
Telecom - 82V2088DRG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
82V2088DRG
Telecom 82V2088DRG
Telecom IC Line Interface Unit (LIU) 208-PQFP (28x28)

Telecom IC Line Interface Unit (LIU) 208-PQFP (28x28)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1027713-82V2088DRG 82V2088DRG
Product Name Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface
Supply Voltage Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1980JSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Octal buffer/line driver; 3-state - 74ALVC541PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Controllers - ADM6992X-AD-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
4 suppliers