Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Telecom 82V2088BB

Description
Win Source Part Number: 1377635-82V2088BB Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Active Package / Case: 208-BGA Supplier Device Package: 208-PBGA (17x17) Base Product Number: 82V2088 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Line Interface Unit (LIU) Voltage - Supply: 3.13V ~ 3.47V Interface: LIU
Request a Quote Datasheet
Description
Win Source Part Number: 1377635-82V2088BB Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Active Package / Case: 208-BGA Supplier Device Package: 208-PBGA (17x17) Base Product Number: 82V2088 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Line Interface Unit (LIU) Voltage - Supply: 3.13V ~ 3.47V Interface: LIU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1377635-82V2088BB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1377635-82V2088BB
Integrated Circuits (ICs) - Interface - Telecom 1377635-82V2088BB
Win Source Part Number: 1377635-82V2088BB Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Active Package / Case: 208-BGA Supplier Device Package: 208-PBGA (17x17) Base Product Number: 82V2088 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Line Interface Unit (LIU) Voltage - Supply: 3.13V ~ 3.47V Interface: LIU

Win Source Part Number: 1377635-82V2088BB
Category: Integrated Circuits (ICs) - Interface - Telecom
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Active
Package / Case: 208-BGA
Supplier Device Package: 208-PBGA (17x17)
Base Product Number: 82V2088
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Line Interface Unit (LIU)
Voltage - Supply: 3.13V ~ 3.47V
Interface: LIU

Buy Now Datasheet
Interface Transceiver IC - 702-82V2088BB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-82V2088BB
Interface Transceiver IC 702-82V2088BB
IC TELECOM INTERFACE 208BGA Product overview: 82V2088BB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2088BB can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 208BGA Product overview: 82V2088BB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2088BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 82V2088BB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
82V2088BB
Integrated Circuits (ICs) - Interface - Telecom 82V2088BB
IC TELECOM INTERFACE 208BGA

IC TELECOM INTERFACE 208BGA

Supplier's Site
Telecom - 82V2088BB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
82V2088BB
Telecom 82V2088BB
Telecom IC Line Interface Unit (LIU) 208-PBGA (17x17)

Telecom IC Line Interface Unit (LIU) 208-PBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1377635-82V2088BB 702-82V2088BB 82V2088BB 82V2088BB
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V Other Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type MSOP; Msop
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 - 1160276-CD74HC4051M96G4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157GXZ - 858020-74LVC1G3157GXZ - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-X2SON (1.0x0.8)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260835-SI32281-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers