Renesas Electronics Corporation Interface Transceiver IC 82V2082PF

Description
IC TELECOM INTERFACE 80TQFP Product overview: 82V2082PF from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2082PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 80TQFP Product overview: 82V2082PF from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2082PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-82V2082PF
Interface Transceiver IC 702-82V2082PF
IC TELECOM INTERFACE 80TQFP Product overview: 82V2082PF from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2082PF can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 80TQFP Product overview: 82V2082PF from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-82V2082PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1377634-82V2082PF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1377634-82V2082PF
Integrated Circuits (ICs) - Interface - Telecom 1377634-82V2082PF
Win Source Part Number: 1377634-82V2082PF Category: Integrated Circuits (ICs) - Interface - Telecom Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Obsolete Package / Case: 80-LQFP Supplier Device Package: 80-TQFP (14x14) Base Product Number: 82V2082 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Line Interface Unit (LIU) Voltage - Supply: 3.13V ~ 3.47V Interface: LIU

Win Source Part Number: 1377634-82V2082PF
Category: Integrated Circuits (ICs) - Interface - Telecom
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Obsolete
Package / Case: 80-LQFP
Supplier Device Package: 80-TQFP (14x14)
Base Product Number: 82V2082
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Line Interface Unit (LIU)
Voltage - Supply: 3.13V ~ 3.47V
Interface: LIU

Buy Now Datasheet
Telecom - 82V2082PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
82V2082PF
Telecom 82V2082PF
Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)

Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 82V2082PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
82V2082PF
Integrated Circuits (ICs) - Interface - Telecom 82V2082PF
IC TELECOM INTERFACE 80TQFP

IC TELECOM INTERFACE 80TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-82V2082PF 1377634-82V2082PF 82V2082PF 82V2082PF
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V Other; 3.13V ~ 3.47V Other
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 289-559 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32280-A-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers