Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Telecom 82V2051EPPG

Description
IC TELECOM INTERFACE 44TQFP
Datasheet
Description
IC TELECOM INTERFACE 44TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 82V2051EPPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
82V2051EPPG
Integrated Circuits (ICs) - Interface - Telecom 82V2051EPPG
IC TELECOM INTERFACE 44TQFP

IC TELECOM INTERFACE 44TQFP

Supplier's Site
Line Interface Unit, 3.47V, Tqfp-44; Ic Interface Type Renesas - 47AC2734 - Newark, An Avnet Company
Chicago, IL, United States
Line Interface Unit, 3.47V, Tqfp-44; Ic Interface Type Renesas
47AC2734
Line Interface Unit, 3.47V, Tqfp-44; Ic Interface Type Renesas 47AC2734
LINE INTERFACE UNIT, 3.47V, TQFP-44; IC Interface Type:Parallel, Serial; Interface Applications:LAN/WAN /Routers, IADs/IMAs/IMAPs, Gateways, Frame Relay Access Device, CSU/DSU Equipment; Supply Voltage Min:3.13V; Supply Voltage RoHS Compliant: Yes

LINE INTERFACE UNIT, 3.47V, TQFP-44; IC Interface Type:Parallel, Serial; Interface Applications:LAN/WAN/Routers, IADs/IMAs/IMAPs, Gateways, Frame Relay Access Device, CSU/DSU Equipment; Supply Voltage Min:3.13V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Telecom - 82V2051EPPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Interface Unit (LIU) 44-TQFP (10x10)

Telecom IC Line Interface Unit (LIU) 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 82V2051EPPG 47AC2734 82V2051EPPG
Product Name Integrated Circuits (ICs) - Interface - Telecom Line Interface Unit, 3.47V, Tqfp-44; Ic Interface Type Renesas Telecom
Device Type Sensor Interface
Supply Voltage Other Other; 3.13V Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 704-100112FCQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers